Anatech Electronics, Inc. 3300 MHz Cavity Band Pass Filter AE3300B10367

Description
3300 MHz Cavity Band Pass Filter
Request a Quote
Description
3300 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 MHz Cavity Band Pass Filter - AE3300B10367 - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 MHz Cavity Band Pass Filter
AE3300B10367
3300 MHz Cavity Band Pass Filter AE3300B10367
3300 MHz Cavity Band Pass Filter

3300 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300B10367
Product Name 3300 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 410000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details