Anatech Electronics, Inc. 32 MHz LC Band Pass Filter AE32B5450

Description
32 MHz LC Band Pass Filter
Request a Quote
Description
32 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32 MHz LC Band Pass Filter - AE32B5450 - Anatech Electronics, Inc.
Garfield, NJ, United States
32 MHz LC Band Pass Filter
AE32B5450
32 MHz LC Band Pass Filter AE32B5450
32 MHz LC Band Pass Filter

32 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE32B5450
Product Name 32 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 32 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details