Anatech Electronics, Inc. 3290 MHz Cavity Bandpass Filter AE3290B11941

Description
3290 MHz Cavity Bandpass Filter
Request a Quote
Description
3290 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3290 MHz Cavity Bandpass Filter - AE3290B11941 - Anatech Electronics, Inc.
Garfield, NJ, United States
3290 MHz Cavity Bandpass Filter
AE3290B11941
3290 MHz Cavity Bandpass Filter AE3290B11941
3290 MHz Cavity Bandpass Filter

3290 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3290B11941
Product Name 3290 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3290 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details