Anatech Electronics, Inc. 3200 MHz Cavity Bandpass Filter AE3200B12035

Description
3200 MHz Cavity Bandpass Filter
Request a Quote
Description
3200 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3200 MHz Cavity Bandpass Filter - AE3200B12035 - Anatech Electronics, Inc.
Garfield, NJ, United States
3200 MHz Cavity Bandpass Filter
AE3200B12035
3200 MHz Cavity Bandpass Filter AE3200B12035
3200 MHz Cavity Bandpass Filter

3200 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3200B12035
Product Name 3200 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3200 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details