Anatech Electronics, Inc. 3150 MHz Cavity Band Pass Filter AE3150B11713

Description
3150 MHz Cavity Band Pass Filter
Request a Quote
Description
3150 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3150 MHz Cavity Band Pass Filter - AE3150B11713 - Anatech Electronics, Inc.
Garfield, NJ, United States
3150 MHz Cavity Band Pass Filter
AE3150B11713
3150 MHz Cavity Band Pass Filter AE3150B11713
3150 MHz Cavity Band Pass Filter

3150 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3150B11713
Product Name 3150 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3150 MHz
Bandwidth 500000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details