Anatech Electronics, Inc. 3150 MHz Cavity Band Pass Filter AE3150B11709

Description
3150 MHz Cavity Band Pass Filter
Request a Quote
Description
3150 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3150 MHz Cavity Band Pass Filter - AE3150B11709 - Anatech Electronics, Inc.
Garfield, NJ, United States
3150 MHz Cavity Band Pass Filter
AE3150B11709
3150 MHz Cavity Band Pass Filter AE3150B11709
3150 MHz Cavity Band Pass Filter

3150 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3150B11709
Product Name 3150 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3150 MHz
Bandwidth 100000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details