Anatech Electronics, Inc. 3150 MHz Cavity Band Pass Filter AE3150B10226

Description
3150 MHz Cavity Band Pass Filter
Request a Quote
Description
3150 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3150 MHz Cavity Band Pass Filter - AE3150B10226 - Anatech Electronics, Inc.
Garfield, NJ, United States
3150 MHz Cavity Band Pass Filter
AE3150B10226
3150 MHz Cavity Band Pass Filter AE3150B10226
3150 MHz Cavity Band Pass Filter

3150 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3150B10226
Product Name 3150 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3150 MHz
Bandwidth 103750 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details