Anatech Electronics, Inc. 3125 MHz Ceramic Band Pass Filter AE3125CB1802

Description
3125 MHz Ceramic Band Pass Filter
Request a Quote
Description
3125 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3125 MHz Ceramic Band Pass Filter - AE3125CB1802 - Anatech Electronics, Inc.
Garfield, NJ, United States
3125 MHz Ceramic Band Pass Filter
AE3125CB1802
3125 MHz Ceramic Band Pass Filter AE3125CB1802
3125 MHz Ceramic Band Pass Filter

3125 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3125CB1802
Product Name 3125 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3125 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details