Anatech Electronics, Inc. 310 MHz LC Bandpass Filter AE310B10542

Description
310 MHz LC Bandpass Filter
Request a Quote
Description
310 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
310 MHz LC Bandpass Filter - AE310B10542 - Anatech Electronics, Inc.
Garfield, NJ, United States
310 MHz LC Bandpass Filter
AE310B10542
310 MHz LC Bandpass Filter AE310B10542
310 MHz LC Bandpass Filter

310 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE310B10542
Product Name 310 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 310 MHz
Bandwidth 380000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details