Anatech Electronics, Inc. 30 MHz LC Band Pass Filter AE30B5737

Description
30 MHz LC Band Pass Filter
Request a Quote
Description
30 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30 MHz LC Band Pass Filter - AE30B5737 - Anatech Electronics, Inc.
Garfield, NJ, United States
30 MHz LC Band Pass Filter
AE30B5737
30 MHz LC Band Pass Filter AE30B5737
30 MHz LC Band Pass Filter

30 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30B5737
Product Name 30 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 30 MHz
Bandwidth 2000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details