Anatech Electronics, Inc.
30 MHz Band Pass Filter
AE30B10499
Description
30 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
30 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE30B10499 |
|
Product Name
|
30 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
30 MHz
|
|
Bandwidth
|
1500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
2044 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
34000 kHz
View Details