Anatech Electronics, Inc. 30500 MHz Waveguide Bandpass Filter AE30500WB5002

Description
30500 MHz Waveguide Bandpass Filter
Request a Quote
Description
30500 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30500 MHz Waveguide Bandpass Filter - AE30500WB5002 - Anatech Electronics, Inc.
Garfield, NJ, United States
30500 MHz Waveguide Bandpass Filter
AE30500WB5002
30500 MHz Waveguide Bandpass Filter AE30500WB5002
30500 MHz Waveguide Bandpass Filter

30500 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30500WB5002
Product Name 30500 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 30500 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter - AB1857B789 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details