Anatech Electronics, Inc. 3010 MHz Cavity Bandpass Filter AE3010B11936

Description
3010 MHz Cavity Bandpass Filter
Request a Quote
Description
3010 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3010 MHz Cavity Bandpass Filter - AE3010B11936 - Anatech Electronics, Inc.
Garfield, NJ, United States
3010 MHz Cavity Bandpass Filter
AE3010B11936
3010 MHz Cavity Bandpass Filter AE3010B11936
3010 MHz Cavity Bandpass Filter

3010 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3010B11936
Product Name 3010 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 3010 MHz
Bandwidth 15000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details