Anatech Electronics, Inc. 300 MHz LC Band Pass Filter AE300B11256

Description
300 MHz LC Band Pass Filter
Request a Quote
Description
300 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300 MHz LC Band Pass Filter - AE300B11256 - Anatech Electronics, Inc.
Garfield, NJ, United States
300 MHz LC Band Pass Filter
AE300B11256
300 MHz LC Band Pass Filter AE300B11256
300 MHz LC Band Pass Filter

300 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE300B11256
Product Name 300 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 300 MHz
Bandwidth 15000 kHz
Insertion Loss 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details