Anatech Electronics, Inc. 3000 MHz Cavity Band Pass Filter AE3000B12194

Description
3000 MHz Cavity Bandpass Filter
Request a Quote
Description
3000 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Cavity Band Pass Filter - AE3000B12194 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Cavity Band Pass Filter
AE3000B12194
3000 MHz Cavity Band Pass Filter AE3000B12194
3000 MHz Cavity Bandpass Filter

3000 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000B12194
Product Name 3000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 200000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details