Anatech Electronics, Inc. 3000 MHz Cavity Band Pass Filter AE3000B12044

Description
3000 MHz Cavity Band Pass Filter
Request a Quote
Description
3000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Cavity Band Pass Filter - AE3000B12044 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Cavity Band Pass Filter
AE3000B12044
3000 MHz Cavity Band Pass Filter AE3000B12044
3000 MHz Cavity Band Pass Filter

3000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000B12044
Product Name 3000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details