Anatech Electronics, Inc. 3.10 MHz LC Bandpass Filter AE3.10B10718

Description
3.10 MHz LC Bandpass Filter
Request a Quote
Description
3.10 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.10 MHz LC Bandpass Filter - AE3.10B10718 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.10 MHz LC Bandpass Filter
AE3.10B10718
3.10 MHz LC Bandpass Filter AE3.10B10718
3.10 MHz LC Bandpass Filter

3.10 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3.10B10718
Product Name 3.10 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 3.1 MHz
Bandwidth 81 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details