Anatech Electronics, Inc. 2.0 MHz LC Band Pass Filter AE2B8807

Description
2.0 MHz LC Band Pass Filter
Request a Quote
Description
2.0 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.0 MHz LC Band Pass Filter - AE2B8807 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.0 MHz LC Band Pass Filter
AE2B8807
2.0 MHz LC Band Pass Filter AE2B8807
2.0 MHz LC Band Pass Filter

2.0 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2B8807
Product Name 2.0 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 2 MHz
Bandwidth 100 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details