Anatech Electronics, Inc. 2975 MHz Ceramic Band Pass Filter AE2975CB1805

Description
2975 MHz Ceramic Band Pass Filter
Request a Quote
Description
2975 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2975 MHz Ceramic Band Pass Filter - AE2975CB1805 - Anatech Electronics, Inc.
Garfield, NJ, United States
2975 MHz Ceramic Band Pass Filter
AE2975CB1805
2975 MHz Ceramic Band Pass Filter AE2975CB1805
2975 MHz Ceramic Band Pass Filter

2975 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2975CB1805
Product Name 2975 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2975 MHz
Bandwidth 320000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details