Anatech Electronics, Inc. 295 MHz LC Band Pass Filter AE295B5379

Description
295 MHz LC Band Pass Filter
Request a Quote
Description
295 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
295 MHz LC Band Pass Filter - AE295B5379 - Anatech Electronics, Inc.
Garfield, NJ, United States
295 MHz LC Band Pass Filter
AE295B5379
295 MHz LC Band Pass Filter AE295B5379
295 MHz LC Band Pass Filter

295 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE295B5379
Product Name 295 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 295 MHz
Bandwidth 2000 kHz
Insertion Loss 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details