Anatech Electronics, Inc. 29.25 GHz Waveguide Cavity Bandpass Filter AE29250WB5007

Description
29.25 GHz Waveguide Cavity Bandpass Filter
Request a Quote
Description
29.25 GHz Waveguide Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
29.25 GHz Waveguide Cavity Bandpass Filter - AE29250WB5007 - Anatech Electronics, Inc.
Garfield, NJ, United States
29.25 GHz Waveguide Cavity Bandpass Filter
AE29250WB5007
29.25 GHz Waveguide Cavity Bandpass Filter AE29250WB5007
29.25 GHz Waveguide Cavity Bandpass Filter

29.25 GHz Waveguide Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE29250WB5007
Product Name 29.25 GHz Waveguide Cavity Bandpass Filter
Filter Type Bandpass
Fc 29250 MHz
Bandwidth 1.50E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details