Anatech Electronics, Inc. 290 MHz Cavity Bandpass Filter AE290B10529

Description
290 MHz Cavity Bandpass Filter
Request a Quote
Description
290 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
290 MHz Cavity Bandpass Filter - AE290B10529 - Anatech Electronics, Inc.
Garfield, NJ, United States
290 MHz Cavity Bandpass Filter
AE290B10529
290 MHz Cavity Bandpass Filter AE290B10529
290 MHz Cavity Bandpass Filter

290 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE290B10529
Product Name 290 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 290 MHz
Bandwidth 3000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details