Anatech Electronics, Inc. 28889 MHz Cavity Band Pass Filter AE28889B11676

Description
28889 MHz Cavity Band Pass Filter
Request a Quote
Description
28889 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
28889 MHz Cavity Band Pass Filter - AE28889B11676 - Anatech Electronics, Inc.
Garfield, NJ, United States
28889 MHz Cavity Band Pass Filter
AE28889B11676
28889 MHz Cavity Band Pass Filter AE28889B11676
28889 MHz Cavity Band Pass Filter

28889 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE28889B11676
Product Name 28889 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 28889 MHz
Bandwidth 1.42E7 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details