Anatech Electronics, Inc. 2800 MHz Cavity Band Pass Filter AE2800B5581

Description
2800 MHz Cavity Band Pass Filter
Request a Quote
Description
2800 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800 MHz Cavity Band Pass Filter - AE2800B5581 - Anatech Electronics, Inc.
Garfield, NJ, United States
2800 MHz Cavity Band Pass Filter
AE2800B5581
2800 MHz Cavity Band Pass Filter AE2800B5581
2800 MHz Cavity Band Pass Filter

2800 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2800B5581
Product Name 2800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2800 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
5250 MHz Cavity Band Pass Filter - AB5250B1014 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5250 MHz
Bandwidth 16500 kHz
View Details