Anatech Electronics, Inc. 2800 MHz Cavity Band Pass Filter AE2800B11739

Description
2800 MHz Cavity Band Pass Filter
Request a Quote
Description
2800 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800 MHz Cavity Band Pass Filter - AE2800B11739 - Anatech Electronics, Inc.
Garfield, NJ, United States
2800 MHz Cavity Band Pass Filter
AE2800B11739
2800 MHz Cavity Band Pass Filter AE2800B11739
2800 MHz Cavity Band Pass Filter

2800 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2800B11739
Product Name 2800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2800 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details