Anatech Electronics, Inc. 27.3 MHz LC Band Pass Filter AE27B8880

Description
27.3 MHz LC Band Pass Filter
Request a Quote
Description
27.3 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
27.3 MHz LC Band Pass Filter - AE27B8880 - Anatech Electronics, Inc.
Garfield, NJ, United States
27.3 MHz LC Band Pass Filter
AE27B8880
27.3 MHz LC Band Pass Filter AE27B8880
27.3 MHz LC Band Pass Filter

27.3 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE27B8880
Product Name 27.3 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 27.3 MHz
Bandwidth 600 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1159 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 235000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details