Anatech Electronics, Inc. 2766 MHz Cavity Bandpass Filter AE2766B11535

Description
2766 MHz Cavity Bandpass Filter
Request a Quote
Description
2766 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2766 MHz Cavity Bandpass Filter - AE2766B11535 - Anatech Electronics, Inc.
Garfield, NJ, United States
2766 MHz Cavity Bandpass Filter
AE2766B11535
2766 MHz Cavity Bandpass Filter AE2766B11535
2766 MHz Cavity Bandpass Filter

2766 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2766B11535
Product Name 2766 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2766 MHz
Bandwidth 567000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details