Anatech Electronics, Inc. 2759 MHz Band Pass Filter AE2759B11690

Description
2759 MHz Band Pass Filter
Request a Quote
Description
2759 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2759 MHz Band Pass Filter - AE2759B11690 - Anatech Electronics, Inc.
Garfield, NJ, United States
2759 MHz Band Pass Filter
AE2759B11690
2759 MHz Band Pass Filter AE2759B11690
2759 MHz Band Pass Filter

2759 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2759B11690
Product Name 2759 MHz Band Pass Filter
Filter Type Bandpass
Fc 2759 MHz
Bandwidth 414000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B696 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details