Anatech Electronics, Inc. 270 MHz LC Band Pass Filter AE270B5498

Description
270 MHz LC Band Pass Filter
Request a Quote
Description
270 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
270 MHz LC Band Pass Filter - AE270B5498 - Anatech Electronics, Inc.
Garfield, NJ, United States
270 MHz LC Band Pass Filter
AE270B5498
270 MHz LC Band Pass Filter AE270B5498
270 MHz LC Band Pass Filter

270 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE270B5498
Product Name 270 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 270 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details