Anatech Electronics, Inc. 2700 MHz Cavity Band Pass Filter AE2700B5580

Description
2700 MHz Cavity Band Pass Filter
Request a Quote
Description
2700 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2700 MHz Cavity Band Pass Filter - AE2700B5580 - Anatech Electronics, Inc.
Garfield, NJ, United States
2700 MHz Cavity Band Pass Filter
AE2700B5580
2700 MHz Cavity Band Pass Filter AE2700B5580
2700 MHz Cavity Band Pass Filter

2700 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2700B5580
Product Name 2700 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2700 MHz
Bandwidth 6000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details