Anatech Electronics, Inc. 2672 MHz Cavity Band Pass Filter AE2672B6882

Description
2672 MHz Cavity Band Pass Filter
Request a Quote
Description
2672 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2672 MHz Cavity Band Pass Filter - AE2672B6882 - Anatech Electronics, Inc.
Garfield, NJ, United States
2672 MHz Cavity Band Pass Filter
AE2672B6882
2672 MHz Cavity Band Pass Filter AE2672B6882
2672 MHz Cavity Band Pass Filter

2672 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2672B6882
Product Name 2672 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details