Anatech Electronics, Inc. RF Multiplexers AE2650-2950DB5451

Description
RF Diplexer DC ~ 2.65GHz / 2.95GHz ~ 6GHz Module
Description
RF Diplexer DC ~ 2.65GHz / 2.95GHz ~ 6GHz Module
Datasheet
Datasheet Summary
Powered by GS/AI

The AE2650-2950DB5451 is an RF diplexer designed for applications requiring frequency separation between two bands. It operates within a passband of DC to 2650 MHz for the receive (RX) path and 2950 to 6000 MHz for the transmit (TX) path. The device features an insertion loss of less than or equal to 1.0 dB for both bands, ensuring minimal signal degradation. The crossover insertion loss is capped at 5.0 dB, with a crossover frequency offset tolerance of ±2.5%. Return loss is specified at a minimum of 10.88 dB, indicating good impedance matching. The diplexer provides a rejection level of at least 50 dB for unwanted frequencies, enhancing signal integrity. It can handle up to 20 Watts of power, making it suitable for various RF applications. The mechanical design includes SMA (F) connectors and is intended for mounting via 2.8 mm through holes. Its dimensions are 2.44 x 1.93 x 0.47 inches. The device operates within a temperature range of -40 to +75 degrees Celsius and can be stored at temperatures from -50 to +85 degrees Celsius, making it robust for diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The AE2650-2950DB5451 is an RF diplexer designed for applications requiring frequency separation between two bands. It operates within a passband of DC to 2650 MHz for the receive (RX) path and 2950 to 6000 MHz for the transmit (TX) path. The device features an insertion loss of less than or equal to 1.0 dB for both bands, ensuring minimal signal degradation. The crossover insertion loss is capped at 5.0 dB, with a crossover frequency offset tolerance of ±2.5%. Return loss is specified at a minimum of 10.88 dB, indicating good impedance matching. The diplexer provides a rejection level of at least 50 dB for unwanted frequencies, enhancing signal integrity. It can handle up to 20 Watts of power, making it suitable for various RF applications. The mechanical design includes SMA (F) connectors and is intended for mounting via 2.8 mm through holes. Its dimensions are 2.44 x 1.93 x 0.47 inches. The device operates within a temperature range of -40 to +75 degrees Celsius and can be stored at temperatures from -50 to +85 degrees Celsius, making it robust for diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - AE2650-2950DB5451 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
AE2650-2950DB5451
RF Multiplexers AE2650-2950DB5451
RF Diplexer DC ~ 2.65GHz / 2.95GHz ~ 6GHz Module

RF Diplexer DC ~ 2.65GHz / 2.95GHz ~ 6GHz Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number AE2650-2950DB5451
Product Name RF Multiplexers
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AXP1G157GSH - Quarktwin Technology Ltd.
Specs
Supply Voltage 0.7V ~ 2.75V
Package Type 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54HC158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers
 - 74F251APC - Rochester Electronics
Specs
Package Type DIP; DIP16
View Details
3 suppliers