Anatech Electronics, Inc. 2600 MHz Ceramic Band Pass Filter AE2600CB1797

Description
2600 MHz Ceramic Band Pass Filter
Request a Quote
Description
2600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Ceramic Band Pass Filter - AE2600CB1797 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Ceramic Band Pass Filter
AE2600CB1797
2600 MHz Ceramic Band Pass Filter AE2600CB1797
2600 MHz Ceramic Band Pass Filter

2600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2600CB1797
Product Name 2600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2600 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details