Anatech Electronics, Inc. 2600 MHz Band pass Filter AE2600B11687

Description
2600 MHz Band pass Filter
Request a Quote Datasheet
Description
2600 MHz Band pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Band pass Filter - AE2600B11687 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Band pass Filter
AE2600B11687
2600 MHz Band pass Filter AE2600B11687
2600 MHz Band pass Filter

2600 MHz Band pass Filter

Supplier's Site
Laguna Hills, CA, United States
Filters - RF Filters
AE2600B11687
Filters - RF Filters AE2600B11687
Win Source Part Number: 1137302-AE2600B11687 Category: Filters>RF Filters Package: Box Standard Package: 1 Frequency: 2.6GHz Center Insertion Loss: 1dB Filter Type: Band Pass Height (Max): 0.755" (19.18mm) Ripple: 0.4dB Bandwidth: 53MHz Mounting Type: Chassis Mount Package / Case: Module, SMA Connectors Dimension: 2.750" L x 1.700" W (69.85mm x 43.18mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0000 Mfr: Anatech Electronics Inc. Other Names: 3078-AE2600B11687

Win Source Part Number: 1137302-AE2600B11687
Category: Filters>RF Filters
Package: Box
Standard Package: 1
Frequency: 2.6GHz Center
Insertion Loss: 1dB
Filter Type: Band Pass
Height (Max): 0.755" (19.18mm)
Ripple: 0.4dB
Bandwidth: 53MHz
Mounting Type: Chassis Mount
Package / Case: Module, SMA Connectors
Dimension: 2.750" L x 1.700" W (69.85mm x 43.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0000
Mfr: Anatech Electronics Inc.
Other Names: 3078-AE2600B11687

Buy Now Datasheet

Technical Specifications

  Anatech Electronics, Inc. Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number AE2600B11687 AE2600B11687
Product Name 2600 MHz Band pass Filter Filters - RF Filters
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 53000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details