Anatech Electronics, Inc. 25 MHz Crystal Bandpass Filter AE25CR374

Description
25 MHz Crystal Bandpass Filter
Request a Quote
Description
25 MHz Crystal Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25 MHz Crystal Bandpass Filter - AE25CR374 - Anatech Electronics, Inc.
Garfield, NJ, United States
25 MHz Crystal Bandpass Filter
AE25CR374
25 MHz Crystal Bandpass Filter AE25CR374
25 MHz Crystal Bandpass Filter

25 MHz Crystal Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25CR374
Product Name 25 MHz Crystal Bandpass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details