Anatech Electronics, Inc. 25 MHz LC Bandpass Filter AE25B4943

Description
25 MHz LC Bandpass Filter
Request a Quote
Description
25 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25 MHz LC Bandpass Filter - AE25B4943 - Anatech Electronics, Inc.
Garfield, NJ, United States
25 MHz LC Bandpass Filter
AE25B4943
25 MHz LC Bandpass Filter AE25B4943
25 MHz LC Bandpass Filter

25 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE25B4943
Product Name 25 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 25 MHz
Bandwidth 2500 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details