Anatech Electronics, Inc. 2595 MHz Cavity Bandpass Filter with SMA connectors AE2595B11462-S

Description
2595 MHz Cavity Bandpass Filter with SMA connectors
Request a Quote
Description
2595 MHz Cavity Bandpass Filter with SMA connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Cavity Bandpass Filter with SMA connectors - AE2595B11462-S - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Cavity Bandpass Filter with SMA connectors
AE2595B11462-S
2595 MHz Cavity Bandpass Filter with SMA connectors AE2595B11462-S
2595 MHz Cavity Bandpass Filter with SMA connectors

2595 MHz Cavity Bandpass Filter with SMA connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2595B11462-S
Product Name 2595 MHz Cavity Bandpass Filter with SMA connectors
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 50000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details