Anatech Electronics, Inc. 2585 MHz Cavity Bandpass Filter AE2585B11518

Description
2585 MHz Cavity Bandpass Filter
Request a Quote
Description
2585 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2585 MHz Cavity Bandpass Filter - AE2585B11518 - Anatech Electronics, Inc.
Garfield, NJ, United States
2585 MHz Cavity Bandpass Filter
AE2585B11518
2585 MHz Cavity Bandpass Filter AE2585B11518
2585 MHz Cavity Bandpass Filter

2585 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2585B11518
Product Name 2585 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2585 MHz
Bandwidth 15000 kHz
Insertion Loss 4.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details