Anatech Electronics, Inc. 256 MHz LC Band Pass Filter AE256B5456

Description
256 MHz LC Band Pass Filter
Request a Quote
Description
256 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
256 MHz LC Band Pass Filter - AE256B5456 - Anatech Electronics, Inc.
Garfield, NJ, United States
256 MHz LC Band Pass Filter
AE256B5456
256 MHz LC Band Pass Filter AE256B5456
256 MHz LC Band Pass Filter

256 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE256B5456
Product Name 256 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 256 MHz
Bandwidth 79400 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details