Anatech Electronics, Inc. 256 MHz LC Band Pass Filter AE256B11599

Description
256 MHz LC Band Pass Filter
Request a Quote
Description
256 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
256 MHz LC Band Pass Filter - AE256B11599 - Anatech Electronics, Inc.
Garfield, NJ, United States
256 MHz LC Band Pass Filter
AE256B11599
256 MHz LC Band Pass Filter AE256B11599
256 MHz LC Band Pass Filter

256 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE256B11599
Product Name 256 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 256 MHz
Bandwidth 27000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details