Anatech Electronics, Inc. 2500 MHz Band pass Filter AE2500B11688

Description
2500 MHz Band pass Filter
Request a Quote
Description
2500 MHz Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Band pass Filter - AE2500B11688 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Band pass Filter
AE2500B11688
2500 MHz Band pass Filter AE2500B11688
2500 MHz Band pass Filter

2500 MHz Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500B11688
Product Name 2500 MHz Band pass Filter
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 53000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5650-5835 MHz Cavity Band Pass Filter - AB5742B1167 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details