Anatech Electronics, Inc. 2491.75 MHz Ceramic Band Pass Filter AE2492CB1845

Description
2491.75 MHz Ceramic Band Pass Filter
Request a Quote
Description
2491.75 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2491.75 MHz Ceramic Band Pass Filter - AE2492CB1845 - Anatech Electronics, Inc.
Garfield, NJ, United States
2491.75 MHz Ceramic Band Pass Filter
AE2492CB1845
2491.75 MHz Ceramic Band Pass Filter AE2492CB1845
2491.75 MHz Ceramic Band Pass Filter

2491.75 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2492CB1845
Product Name 2491.75 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2492 MHz
Bandwidth 8250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details