Anatech Electronics, Inc. 2467 MHz Cavity Bandpass Filter AE2467B12129-1

Description
2467 MHz Cavity Bandpass Filter
Request a Quote
Description
2467 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2467 MHz Cavity Bandpass Filter - AE2467B12129-1 - Anatech Electronics, Inc.
Garfield, NJ, United States
2467 MHz Cavity Bandpass Filter
AE2467B12129-1
2467 MHz Cavity Bandpass Filter AE2467B12129-1
2467 MHz Cavity Bandpass Filter

2467 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2467B12129-1
Product Name 2467 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2467 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details