Anatech Electronics, Inc. 2450 MHz Ceramic Band Pass Filter AE2450CB1798

Description
2450 MHz Ceramic Band Pass Filter
Request a Quote
Description
2450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Ceramic Band Pass Filter - AE2450CB1798 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Ceramic Band Pass Filter
AE2450CB1798
2450 MHz Ceramic Band Pass Filter AE2450CB1798
2450 MHz Ceramic Band Pass Filter

2450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2450CB1798
Product Name 2450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2450 MHz
Bandwidth 115000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details