Anatech Electronics, Inc. 2450 MHz Cavity Band Pass Filter AE2450B11609

Description
2450 MHz Cavity Band Pass Filter
Request a Quote
Description
2450 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Cavity Band Pass Filter - AE2450B11609 - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Cavity Band Pass Filter
AE2450B11609
2450 MHz Cavity Band Pass Filter AE2450B11609
2450 MHz Cavity Band Pass Filter

2450 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2450B11609
Product Name 2450 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 102000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details