Anatech Electronics, Inc. 243 MHz LC Band Pass Filter AE243B11246

Description
243 MHz LC Band Pass Filter
Request a Quote
Description
243 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
243 MHz LC Band Pass Filter - AE243B11246 - Anatech Electronics, Inc.
Garfield, NJ, United States
243 MHz LC Band Pass Filter
AE243B11246
243 MHz LC Band Pass Filter AE243B11246
243 MHz LC Band Pass Filter

243 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE243B11246
Product Name 243 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 243 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details