Anatech Electronics, Inc. 2430 MHz Cavity Bandpass Filter AE2430B11531

Description
2430 MHz Cavity Bandpass Filter
Request a Quote
Description
2430 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2430 MHz Cavity Bandpass Filter - AE2430B11531 - Anatech Electronics, Inc.
Garfield, NJ, United States
2430 MHz Cavity Bandpass Filter
AE2430B11531
2430 MHz Cavity Bandpass Filter AE2430B11531
2430 MHz Cavity Bandpass Filter

2430 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2430B11531
Product Name 2430 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2430 MHz
Bandwidth 240000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details