Anatech Electronics, Inc. 2390 MHz Cavity Bandpass Filter AE2390B11595

Description
2390 MHz Cavity Bandpass Filter
Request a Quote
Description
2390 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2390 MHz Cavity Bandpass Filter - AE2390B11595 - Anatech Electronics, Inc.
Garfield, NJ, United States
2390 MHz Cavity Bandpass Filter
AE2390B11595
2390 MHz Cavity Bandpass Filter AE2390B11595
2390 MHz Cavity Bandpass Filter

2390 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2390B11595
Product Name 2390 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details