Anatech Electronics, Inc. 2390 MHz Cavity Bandpass Filter for Outdoor AE2390B11480

Description
2390 MHz Cavity Bandpass Filter for Outdoor
Request a Quote
Description
2390 MHz Cavity Bandpass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2390 MHz Cavity Bandpass Filter for Outdoor - AE2390B11480 - Anatech Electronics, Inc.
Garfield, NJ, United States
2390 MHz Cavity Bandpass Filter for Outdoor
AE2390B11480
2390 MHz Cavity Bandpass Filter for Outdoor AE2390B11480
2390 MHz Cavity Bandpass Filter for Outdoor

2390 MHz Cavity Bandpass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2390B11480
Product Name 2390 MHz Cavity Bandpass Filter for Outdoor
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details