Anatech Electronics, Inc. 2385 MHz Cavity Band Pass Filter for Outdoor AE2385B1397

Description
2385 MHz Cavity Band Pass Filter for Outdoor
Request a Quote
Description
2385 MHz Cavity Band Pass Filter for Outdoor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2385 MHz Cavity Band Pass Filter for Outdoor - AE2385B1397 - Anatech Electronics, Inc.
Garfield, NJ, United States
2385 MHz Cavity Band Pass Filter for Outdoor
AE2385B1397
2385 MHz Cavity Band Pass Filter for Outdoor AE2385B1397
2385 MHz Cavity Band Pass Filter for Outdoor

2385 MHz Cavity Band Pass Filter for Outdoor

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2385B1397
Product Name 2385 MHz Cavity Band Pass Filter for Outdoor
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details